Bosch Tool Corporation Masonry Drill Bit, 8X80X120Mm; Drill Bit Size Metric Bosch 1609 200 209

Description
MASONRY DRILL BIT, 8X80X120MM; Drill Bit Size Metric:8mm; Drill Bit Size Imperial:-; Effective Length:80mm; Overall Length:120mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:8mm; External RoHS Compliant: NA
Datasheet
Description
MASONRY DRILL BIT, 8X80X120MM; Drill Bit Size Metric:8mm; Drill Bit Size Imperial:-; Effective Length:80mm; Overall Length:120mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:8mm; External RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Drill Bit, 8X80X120Mm; Drill Bit Size Metric Bosch - 69C7366 - Newark, An Avnet Company
Chicago, IL, United States
Masonry Drill Bit, 8X80X120Mm; Drill Bit Size Metric Bosch
69C7366
Masonry Drill Bit, 8X80X120Mm; Drill Bit Size Metric Bosch 69C7366
MASONRY DRILL BIT, 8X80X120MM; Drill Bit Size Metric:8mm; Drill Bit Size Imperial:-; Effective Length:80mm; Overall Length:120mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:8mm; External RoHS Compliant: NA

MASONRY DRILL BIT, 8X80X120MM; Drill Bit Size Metric:8mm; Drill Bit Size Imperial:-; Effective Length:80mm; Overall Length:120mm; Product Range:-; SVHC:No SVHC (15-Jun-2015); Drill Bit Type:Impact; Drill Point Diameter:8mm; External RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 69C7366
Product Name Masonry Drill Bit, 8X80X120Mm; Drill Bit Size Metric Bosch
Drill Type Impact
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.118 inch (3.0 mm)
Material High Speed Steel; Hss
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
High Speed Drill 220R-9/32 - 220R-9/32 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 4243920 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.059 inch (1.5 mm)
OAL 1.57 inch (40 mm)
View Details