RS Components, Ltd. Magnetic Drill Bits 1238496

Description
RS PRO 20ABM18RS Magnetic Drill Bit
Request a Quote
Description
RS PRO 20ABM18RS Magnetic Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drill Bits - 1238496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Drill Bits
1238496
Magnetic Drill Bits 1238496
RS PRO 20ABM18RS Magnetic Drill Bit

RS PRO 20ABM18RS Magnetic Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1238496
Product Name Magnetic Drill Bits
Diameter 0.709 inch (18.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221608 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Drill Bits - 215164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 11.81 inch (300 mm)
Material Carbide; Carbide tipped
View Details
Hole Saws & Core Drill Bits - 216296 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.827 inch (21.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 216195 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.520 inch (64.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details