Minerallac Company Drill Bit 91610

Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL TWO TONE FINISH 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH 13/64 INCH SHANK SIZE 13/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
Datasheet
Description
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL TWO TONE FINISH 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH 13/64 INCH SHANK SIZE 13/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 91610 - Minerallac Company
Hampshire, IL, USA
Drill Bit
91610
Drill Bit 91610
JOBBERS LENGTH TYPE HIGH SPEED STEEL MATERIAL TWO TONE FINISH 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH 13/64 INCH SHANK SIZE 13/64 INCH DRILL SIZE 135 DEGREE POINT ANGLE APPLICATION GENERAL PURPOSE PACKAGING QUANTITY 12
  • JOBBERS LENGTH TYPE
  • HIGH SPEED STEEL MATERIAL
  • TWO TONE FINISH
  • 3-5/8 INCH OVERALL LENGTH
  • 2-7/16 INCH FLUTE LENGTH
  • 13/64 INCH SHANK SIZE
  • 13/64 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • APPLICATION GENERAL PURPOSE
  • PACKAGING QUANTITY 12
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91610
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Cutting Application General Purpose
Diameter 0.203 inch (5.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711327-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
Drill Bit - 33317 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details