TE Connectivity Busbars & Terminals 1989037-1

Description
Contact Features Contact Current Rating (Max) (AMP) : 20 Interface Plating : Tin (Sn) Dimensions Accepts Insulation Diameter Range : 3.7 - 4.3 MM  [.145 - .16 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 10, 9, 11 Wire Size Search (MMSQ) : 4, 5, 6 Electrical Characteristics Nominal Voltage Architecture (V) : 32 Number of Common Outputs : 2 Housing Features Centerline (Pitch) : 7 MM  [.275 INCH ] Operation/Applicatio n Circuit Application : Power Vibration Class Level : 3G Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Connector & Contact Terminates To : Wire & Cable Primary Locking Feature : Locking Lance Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC , 75 DEGC , 120 DEGC , 110 DEGC , 105 DEGC , 80 DEGC , 85 DEGC , 100 DEGC , 70 DEGC , 130 DEGC , 90 DEGC  [167 DEGF , 221 DEGF , 248 DEGF , 212 DEGF , 266 DEGF , 176 DEGF , 194 DEGF , 230 DEGF , 185 DEGF , 158 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 20 Interface Plating : Tin (Sn) Dimensions Accepts Insulation Diameter Range : 3.7 - 4.3 MM  [.145 - .16 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 10, 9, 11 Wire Size Search (MMSQ) : 4, 5, 6 Electrical Characteristics Nominal Voltage Architecture (V) : 32 Number of Common Outputs : 2 Housing Features Centerline (Pitch) : 7 MM  [.275 INCH ] Operation/Applicatio n Circuit Application : Power Vibration Class Level : 3G Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Connector & Contact Terminates To : Wire & Cable Primary Locking Feature : Locking Lance Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC , 75 DEGC , 120 DEGC , 110 DEGC , 105 DEGC , 80 DEGC , 85 DEGC , 100 DEGC , 70 DEGC , 130 DEGC , 90 DEGC  [167 DEGF , 221 DEGF , 248 DEGF , 212 DEGF , 266 DEGF , 176 DEGF , 194 DEGF , 230 DEGF , 185 DEGF , 158 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Busbars & Terminals - 1989037-1 - TE Connectivity
Berwyn, PA, United States
Busbars & Terminals
1989037-1
Busbars & Terminals 1989037-1
Contact Features Contact Current Rating (Max) (AMP) : 20 Interface Plating : Tin (Sn) Dimensions Accepts Insulation Diameter Range : 3.7 - 4.3 MM  [.145 - .16 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size Search (AWG) : 10, 9, 11 Wire Size Search (MMSQ) : 4, 5, 6 Electrical Characteristics Nominal Voltage Architecture (V) : 32 Number of Common Outputs : 2 Housing Features Centerline (Pitch) : 7 MM  [.275 INCH ] Operation/Applicatio n Circuit Application : Power Vibration Class Level : 3G Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Connector & Contact Terminates To : Wire & Cable Primary Locking Feature : Locking Lance Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC , 75 DEGC , 120 DEGC , 110 DEGC , 105 DEGC , 80 DEGC , 85 DEGC , 100 DEGC , 70 DEGC , 130 DEGC , 90 DEGC  [167 DEGF , 221 DEGF , 248 DEGF , 212 DEGF , 266 DEGF , 176 DEGF , 194 DEGF , 230 DEGF , 185 DEGF , 158 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 20
  • Interface Plating : Tin (Sn)

Dimensions


  • Accepts Insulation Diameter Range : 3.7 - 4.3 MM  [.145 - .16 INCH ]
  • Wire Size (MMSQ) : 4 - 6
  • Wire Size (AWG) : 11 - 9
  • Wire Size Search (AWG) : 10, 9, 11
  • Wire Size Search (MMSQ) : 4, 5, 6

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 32
  • Number of Common Outputs : 2

Housing Features


  • Centerline (Pitch) : 7 MM  [.275 INCH ]

Operation/Application


  • Circuit Application : Power
  • Vibration Class Level : 3G

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Primary Locking Feature : Locking Lance

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC , 75 DEGC , 120 DEGC , 110 DEGC , 105 DEGC , 80 DEGC , 85 DEGC , 100 DEGC , 70 DEGC , 130 DEGC , 90 DEGC  [167 DEGF , 221 DEGF , 248 DEGF , 212 DEGF , 266 DEGF , 176 DEGF , 194 DEGF , 230 DEGF , 185 DEGF , 158 DEGF , 257 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Busbars and Busways
Product Number 1989037-1
Product Name Busbars & Terminals
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 880548-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 33 amps
View Details
Busbars & Terminals - 1801614-3 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details
Busbars & Terminals - 3-880492-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 28 amps
View Details
Busbars & Terminals - 1599298-1 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details