The 2P25U3H/18 is a two-phase busbar with 1/2 pole spacing, constructed from copper with polyamide insulation, rated for 100A at 600V AC/DC and a short circuit withstand of 10kA. It measures 390mm in length with 18 pins and complies with UL508, VDE0660 Part 100 and 502, VDE 0606, and VDE 0659 standards. The busbar supports center/middle feeding with a P95UB Power Feed Block for up to 200A per phase and is designed for use with Altech R-Series, ABL's UR, V-EA, and MA Series Manual Motor Controllers and Supplementary Protectors.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 2P25U3H/18 |
| Product Name | Second Phase Busbar with 1/2 Pole Spacing |
| Busbar Type | Single Conductor |