Ricoh Corporation Clock/Timing - Clock/Timing - Real Time Clocks - RV5C348B-E2-F RV5C348B-E2-F

Description
Manufacturer: Ricoh Win Source Part Number: 892648-RV5C348B-E2-F Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar - 4-Wire Serial 10-LFSOP, 10-MSOP (0.110", 2.80mm Width) Package: 10-LFSOP, 10-MSOP (0.110", 2.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: RV5C348 Categories: Integrated Circuits (ICs) Case / Package: 10-SSOP-G ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RV5C348B-E2-FCT , 2129-RV5C348B-E2-FDK R, 2129-RV5C348B-E2-FTR
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 892648-RV5C348B-E2-F Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar - 4-Wire Serial 10-LFSOP, 10-MSOP (0.110", 2.80mm Width) Package: 10-LFSOP, 10-MSOP (0.110", 2.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: RV5C348 Categories: Integrated Circuits (ICs) Case / Package: 10-SSOP-G ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RV5C348B-E2-FCT , 2129-RV5C348B-E2-FDK R, 2129-RV5C348B-E2-FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Real Time Clocks - RV5C348B-E2-F - 892648-RV5C348B-E2-F - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - RV5C348B-E2-F
892648-RV5C348B-E2-F
Clock/Timing - Clock/Timing - Real Time Clocks - RV5C348B-E2-F 892648-RV5C348B-E2-F
Manufacturer: Ricoh Win Source Part Number: 892648-RV5C348B-E2-F Operating Temperature Range: -40°C ~ 85°C Features: Real Time Clock (RTC) IC Clock/Calendar - 4-Wire Serial 10-LFSOP, 10-MSOP (0.110", 2.80mm Width) Package: 10-LFSOP, 10-MSOP (0.110", 2.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: RV5C348 Categories: Integrated Circuits (ICs) Case / Package: 10-SSOP-G ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: 2129-RV5C348B-E2-FCT , 2129-RV5C348B-E2-FDK R, 2129-RV5C348B-E2-FTR

Manufacturer: Ricoh
Win Source Part Number: 892648-RV5C348B-E2-F
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar - 4-Wire Serial 10-LFSOP, 10-MSOP (0.110", 2.80mm Width)
Package: 10-LFSOP, 10-MSOP (0.110", 2.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: RV5C348
Categories: Integrated Circuits (ICs)
Case / Package: 10-SSOP-G
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-RV5C348B-E2-FCT, 2129-RV5C348B-E2-FDKR, 2129-RV5C348B-E2-FTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 892648-RV5C348B-E2-F
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - RV5C348B-E2-F
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Rtc, Spi, Rv-3049, 30Ppm, 10Son; Date Format Micro Crystal - 09X0516 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4117BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details