Micro Crystal AG I²C Real-Time Clock Module RV-3032-C7

Description
RV-3032-C7 is a High Performance Temperature Compensated Real-Time Clock Module with I²C interface which offers the world's best time accuracy across industrial temperature range at ultra-low current consumption. Factory calibrated temperature compensation of embedded 32.768 kHz crystal resonator provides ± 2.5 ppm accuracy from -40° to 85°C (±1.5 ppm 0° to 50°C; equivalent to ±0.13 sec/day and ±20 ppm +85° to +105°C) . It allows extended battery life through timekeeping current as low as 160 nA . Beside standard Real-Time Clock (RTC) functions like Calendar (100th of second through (leap-) year), Timer & Alarm, it includes an accurate high-resolution Temperature Sensor with programmable temperature window detection interrupt, smart power management functions and User EEPROM & RAM. External event detection interrupt with time stamp combined with programmable password, offers security solutions against fraud and hacking . Ultra-small footprint and compact size with reliable vacuum-sealed metal lid provides all advantages of SMT fully integrated and easily implementable device for miniature and cost sensitive high volume applications. Key Specifications Interface: I²C Supply Voltage: 1.3 to 5.5 V Current Consumption: 160 nA CLKOUT Frequencies: 1 Hz to 52 MHz Operating Temperature: -40 to +105°C Package: 3.2 x 1.5 x 0.8 mm Features Factory Calibrated Temperature Compensation: -40 to +105 °C High Time-Accuracy Ultra-Low Power Consumption: 160 nA @ 3 V & 25 °C Wide Timekeeping Voltage Range: 1.3 V to 5.5 V Automatic Backup Switchover with Interrupt Function Trickle Charger with versatile Charge Pump allowing VBACK ≥ VDD Use of 1.75 V TDK CeraCharge™ Supply Voltage Drop Detection (1.3 V) with Interrupt Timestamped External Event Input Detection with Interrupt Programmable Password Protection against Hacking Configuration EEPROM Automotive Qualification according to AEC-Q200 available Reliability / Certification Applications Metering Wearables, Portables IoT Health Care Industrial Automotive Key element for Power Management
Request a Quote Datasheet
Description
RV-3032-C7 is a High Performance Temperature Compensated Real-Time Clock Module with I²C interface which offers the world's best time accuracy across industrial temperature range at ultra-low current consumption. Factory calibrated temperature compensation of embedded 32.768 kHz crystal resonator provides ± 2.5 ppm accuracy from -40° to 85°C (±1.5 ppm 0° to 50°C; equivalent to ±0.13 sec/day and ±20 ppm +85° to +105°C) . It allows extended battery life through timekeeping current as low as 160 nA . Beside standard Real-Time Clock (RTC) functions like Calendar (100th of second through (leap-) year), Timer & Alarm, it includes an accurate high-resolution Temperature Sensor with programmable temperature window detection interrupt, smart power management functions and User EEPROM & RAM. External event detection interrupt with time stamp combined with programmable password, offers security solutions against fraud and hacking . Ultra-small footprint and compact size with reliable vacuum-sealed metal lid provides all advantages of SMT fully integrated and easily implementable device for miniature and cost sensitive high volume applications. Key Specifications Interface: I²C Supply Voltage: 1.3 to 5.5 V Current Consumption: 160 nA CLKOUT Frequencies: 1 Hz to 52 MHz Operating Temperature: -40 to +105°C Package: 3.2 x 1.5 x 0.8 mm Features Factory Calibrated Temperature Compensation: -40 to +105 °C High Time-Accuracy Ultra-Low Power Consumption: 160 nA @ 3 V & 25 °C Wide Timekeeping Voltage Range: 1.3 V to 5.5 V Automatic Backup Switchover with Interrupt Function Trickle Charger with versatile Charge Pump allowing VBACK ≥ VDD Use of 1.75 V TDK CeraCharge™ Supply Voltage Drop Detection (1.3 V) with Interrupt Timestamped External Event Input Detection with Interrupt Programmable Password Protection against Hacking Configuration EEPROM Automotive Qualification according to AEC-Q200 available Reliability / Certification Applications Metering Wearables, Portables IoT Health Care Industrial Automotive Key element for Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I²C Real-Time Clock Module - RV-3032-C7 - Micro Crystal AG
Grenchen, Switzerland
I²C Real-Time Clock Module
RV-3032-C7
I²C Real-Time Clock Module RV-3032-C7
RV-3032-C7 is a High Performance Temperature Compensated Real-Time Clock Module with I²C interface which offers the world's best time accuracy across industrial temperature range at ultra-low current consumption. Factory calibrated temperature compensation of embedded 32.768 kHz crystal resonator provides ± 2.5 ppm accuracy from -40° to 85°C (±1.5 ppm 0° to 50°C; equivalent to ±0.13 sec/day and ±20 ppm +85° to +105°C) . It allows extended battery life through timekeeping current as low as 160 nA . Beside standard Real-Time Clock (RTC) functions like Calendar (100th of second through (leap-) year), Timer & Alarm, it includes an accurate high-resolution Temperature Sensor with programmable temperature window detection interrupt, smart power management functions and User EEPROM & RAM. External event detection interrupt with time stamp combined with programmable password, offers security solutions against fraud and hacking . Ultra-small footprint and compact size with reliable vacuum-sealed metal lid provides all advantages of SMT fully integrated and easily implementable device for miniature and cost sensitive high volume applications. Key Specifications Interface: I²C Supply Voltage: 1.3 to 5.5 V Current Consumption: 160 nA CLKOUT Frequencies: 1 Hz to 52 MHz Operating Temperature: -40 to +105°C Package: 3.2 x 1.5 x 0.8 mm Features Factory Calibrated Temperature Compensation: -40 to +105 °C High Time-Accuracy Ultra-Low Power Consumption: 160 nA @ 3 V & 25 °C Wide Timekeeping Voltage Range: 1.3 V to 5.5 V Automatic Backup Switchover with Interrupt Function Trickle Charger with versatile Charge Pump allowing VBACK ≥ VDD Use of 1.75 V TDK CeraCharge™ Supply Voltage Drop Detection (1.3 V) with Interrupt Timestamped External Event Input Detection with Interrupt Programmable Password Protection against Hacking Configuration EEPROM Automotive Qualification according to AEC-Q200 available Reliability / Certification Applications Metering Wearables, Portables IoT Health Care Industrial Automotive Key element for Power Management

RV-3032-C7 is a High Performance Temperature Compensated Real-Time Clock Module with I²C interface which offers the world's best time accuracy across industrial temperature range at ultra-low current consumption. Factory calibrated temperature compensation of embedded 32.768 kHz crystal resonator provides ± 2.5 ppm accuracy from -40° to 85°C (±1.5 ppm 0° to 50°C; equivalent to ±0.13 sec/day and ±20 ppm +85° to +105°C) . It allows extended battery life through timekeeping current as low as 160 nA . Beside standard Real-Time Clock (RTC) functions like Calendar (100th of second through (leap-) year), Timer & Alarm, it includes an accurate high-resolution Temperature Sensor with programmable temperature window detection interrupt, smart power management functions and User EEPROM & RAM. External event detection interrupt with time stamp combined with programmable password, offers security solutions against fraud and hacking . Ultra-small footprint and compact size with reliable vacuum-sealed metal lid provides all advantages of SMT fully integrated and easily implementable device for miniature and cost sensitive high volume applications.

Key Specifications

  • Interface: I²C
  • Supply Voltage: 1.3 to 5.5 V
  • Current Consumption: 160 nA
  • CLKOUT Frequencies: 1 Hz to 52 MHz
  • Operating Temperature: -40 to +105°C
  • Package: 3.2 x 1.5 x 0.8 mm

Features

  • Factory Calibrated Temperature Compensation: -40 to +105 °C
  • High Time-Accuracy
  • Ultra-Low Power Consumption: 160 nA @ 3 V & 25 °C
  • Wide Timekeeping Voltage Range: 1.3 V to 5.5 V
  • Automatic Backup Switchover with Interrupt Function
  • Trickle Charger with versatile Charge Pump allowing
  • VBACK ≥ VDD
  • Use of 1.75 V TDK CeraCharge™
  • Supply Voltage Drop Detection (1.3 V) with Interrupt
  • Timestamped External Event Input Detection with Interrupt
  • Programmable Password Protection against Hacking
  • Configuration EEPROM
  • Automotive Qualification according to AEC-Q200 available
  • Reliability / Certification

Applications

  • Metering
  • Wearables, Portables
  • IoT
  • Health Care
  • Industrial
  • Automotive
  • Key element for Power Management
Supplier's Site Datasheet

Technical Specifications

  Micro Crystal AG
Product Category IC Clocks
Product Number RV-3032-C7
Product Name I²C Real-Time Clock Module
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
Supply Voltage 1.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-RV-3028-C7 32.768KHZ 1PPM-TA-QA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.1 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
8 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-8803-C7-32.768KHZ-7PPM-TA105-QA - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
SPI Real-Time Clock Module - RV-3149-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details