Application & Environment
Fast, 40ppm / 80ipm scanning in monochrome and grayscale
Exceptional 300 dpi color scanning at 30ppm / 60ipm
Advanced paper handling technology for superior feeding reliability
Robust 50-page Automatic Document Feeder (ADF) with enhanced hard embossed card scanning
Comes with VRS® Professional®, Adobe® Acrobat® Standard and ScandAll Pro scanning software
With duplex scanning performance of up to 80 images per minute in monochrome and grayscale, the fi-6130 also delivers uncompromised high-resolution performance of up to 60 images per minute in color at an astounding 300 dpi. Engineered with one of the most advanced paper separation features in its class, the fi-6130 is the first workgroup scanner equipped with reversing roller technology, resulting in exceptional feeding reliability for a wide variety of document weights.
The automatic document feeder (ADF), capable of scanning documents up to 10 feet long, is also robust enough to feed up to three hard cards continuously or an embossed card up to 1.4 mm in thickness. Additionally, the fi-6130 harmoniously combines the security of Ultrasonic Double Feed Detection with the efficiency of Intelligent MultiFeed Function (iMFF) so that intentional double-feeds, such as a taped receipt or sticky note, can be manually bypassed while double-feed detection is enabled.
The Fujitsu fi-6130 workgroup scanner conveniently includes everything in the box to get your organization up and scanning. With the full version of Kofax VRS® Professional, Adobe® Acrobat® Standard, and ScandAll Pro software, you get image enhancement functionality as well as the option of scanning directly to PDF, file, print or batch. And the one-year Limited Warranty, along with eligibility for Fujitsu’s Advance Exchange Program, provides peace-of-mind.
From hospitals to doctors’ practice reception desks, from state to federal to law enforcement agencies, from line of business applications to front office capture, the Fujitsu fi-6130 delivers the complete scanning package. A small footprint combined with state of the art paper handling capabilities and ultra fast speed means that this powerhouse gets the scanning job done.
This top selling office or desktop scanner fits into a variety of roles depending on the scanning need. Line of Business scanning is perhaps the most popular application where the capture of hard card (insurance cards, drivers licenses) drives the application, Because of the fast scanning speed and low entry level price, organizations deploy these scanners across departments to fill many business needs. Fujitsu works with literally hundreds of software partners to ensure compatibility at rated speeds in both TWAIN and ISIS environments.
Application & Environment
- Fast, 40ppm / 80ipm scanning in monochrome and grayscale
- Exceptional 300 dpi color scanning at 30ppm / 60ipm
- Advanced paper handling technology for superior feeding reliability
- Robust 50-page Automatic Document Feeder (ADF) with enhanced hard embossed card scanning
- Comes with VRS® Professional®, Adobe® Acrobat® Standard and ScandAll Pro scanning software
With duplex scanning performance of up to 80 images per minute in monochrome and grayscale, the fi-6130 also delivers uncompromised high-resolution performance of up to 60 images per minute in color at an astounding 300 dpi. Engineered with one of the most advanced paper separation features in its class, the fi-6130 is the first workgroup scanner equipped with reversing roller technology, resulting in exceptional feeding reliability for a wide variety of document weights.
The automatic document feeder (ADF), capable of scanning documents up to 10 feet long, is also robust enough to feed up to three hard cards continuously or an embossed card up to 1.4 mm in thickness. Additionally, the fi-6130 harmoniously combines the security of Ultrasonic Double Feed Detection with the efficiency of Intelligent MultiFeed Function (iMFF) so that intentional double-feeds, such as a taped receipt or sticky note, can be manually bypassed while double-feed detection is enabled.
The Fujitsu fi-6130 workgroup scanner conveniently includes everything in the box to get your organization up and scanning. With the full version of Kofax VRS® Professional, Adobe® Acrobat® Standard, and ScandAll Pro software, you get image enhancement functionality as well as the option of scanning directly to PDF, file, print or batch. And the one-year Limited Warranty, along with eligibility for Fujitsu’s Advance Exchange Program, provides peace-of-mind.
From hospitals to doctors’ practice reception desks, from state to federal to law enforcement agencies, from line of business applications to front office capture, the Fujitsu fi-6130 delivers the complete scanning package. A small footprint combined with state of the art paper handling capabilities and ultra fast speed means that this powerhouse gets the scanning job done.
This top selling office or desktop scanner fits into a variety of roles depending on the scanning need. Line of Business scanning is perhaps the most popular application where the capture of hard card (insurance cards, drivers licenses) drives the application, Because of the fast scanning speed and low entry level price, organizations deploy these scanners across departments to fill many business needs. Fujitsu works with literally hundreds of software partners to ensure compatibility at rated speeds in both TWAIN and ISIS environments.