The Workforce DS-30 is the first Epson mobile business scanner and one of the lightest on the market. It makes it easy for mobile business people to manage documents quickly and effectively while on the move. So, wherever there is a need to scan and store paper documents such as business cards or signed forms, the DS-30 digitises them with ease
A4 portable document scanner. Lightweight: Compact and weighs 325 grammes. Portable: Powered by USB 2.0. Easy to use: Intuitive user interface. Up to 600 dpi scan resolution. Advanced Software: EpsonScan, Abbyy Fine Reader OCR. Document Management: Download Epsons Document Capture Pro
Model = Workforce DS-30
Maximum Document Size = 216 x 356mm
Maximum Optical Resolution = 600dpi
Colour Depth = 1.8 (Output) bit, 16 (Input) bit
Dimensions = 276 x 50 x 36.5mm
Weight = 330g
Length = 276mm
Width = 50mm
Height = 36.5mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Image Scanners |
| Product Number | 8881273 |