RS Components, Ltd. 8919860

Description
This 30ppm sheet-fed duplex scanner offers powerful imaging features and simple integration into your document management systems with Document Capture Pro solutions. High-speed scanner. The DS-520 has a compact footprint and high-speed scanning of up to 30ppm / 60ipm, even at 300dpi in both colour and monochrome. This, combined with hardware JPEG compression, makes large scan jobs faster to process. With the optional Network Interface Unit, it is ideal for sharing across office and department network High-speed scanner: Up to 30ppm / 60ipm. Easy integration: Document Capture Pro compatiblity. Hassle-free: Advanced feed technology. Single-pass duplex scanning: Quickly scan both sides of a document. ENERGY STAR-compliant: Energy-efficient scanning Model = Workforce DS-520 Maximum Document Size = 215 x 914mm Maximum Optical Resolution = 600 x 600dpi Colour Depth = 24 (Output) bit, 48 (Input) bit Dimensions = 297 x 152 x 155mm Weight = 2.6kg Length = 297mm Width = 152mm Height = 155mm
Request a Quote
Description
This 30ppm sheet-fed duplex scanner offers powerful imaging features and simple integration into your document management systems with Document Capture Pro solutions. High-speed scanner. The DS-520 has a compact footprint and high-speed scanning of up to 30ppm / 60ipm, even at 300dpi in both colour and monochrome. This, combined with hardware JPEG compression, makes large scan jobs faster to process. With the optional Network Interface Unit, it is ideal for sharing across office and department network High-speed scanner: Up to 30ppm / 60ipm. Easy integration: Document Capture Pro compatiblity. Hassle-free: Advanced feed technology. Single-pass duplex scanning: Quickly scan both sides of a document. ENERGY STAR-compliant: Energy-efficient scanning Model = Workforce DS-520 Maximum Document Size = 215 x 914mm Maximum Optical Resolution = 600 x 600dpi Colour Depth = 24 (Output) bit, 48 (Input) bit Dimensions = 297 x 152 x 155mm Weight = 2.6kg Length = 297mm Width = 152mm Height = 155mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8919860 - RS Components, Ltd.
Corby, Northants, United Kingdom
This 30ppm sheet-fed duplex scanner offers powerful imaging features and simple integration into your document management systems with Document Capture Pro solutions. High-speed scanner. The DS-520 has a compact footprint and high-speed scanning of up to 30ppm / 60ipm, even at 300dpi in both colour and monochrome. This, combined with hardware JPEG compression, makes large scan jobs faster to process. With the optional Network Interface Unit, it is ideal for sharing across office and department network High-speed scanner: Up to 30ppm / 60ipm. Easy integration: Document Capture Pro compatiblity. Hassle-free: Advanced feed technology. Single-pass duplex scanning: Quickly scan both sides of a document. ENERGY STAR-compliant: Energy-efficient scanning Model = Workforce DS-520 Maximum Document Size = 215 x 914mm Maximum Optical Resolution = 600 x 600dpi Colour Depth = 24 (Output) bit, 48 (Input) bit Dimensions = 297 x 152 x 155mm Weight = 2.6kg Length = 297mm Width = 152mm Height = 155mm

This 30ppm sheet-fed duplex scanner offers powerful imaging features and simple integration into your document management systems with Document Capture Pro solutions. High-speed scanner. The DS-520 has a compact footprint and high-speed scanning of up to 30ppm / 60ipm, even at 300dpi in both colour and monochrome. This, combined with hardware JPEG compression, makes large scan jobs faster to process. With the optional Network Interface Unit, it is ideal for sharing across office and department network
High-speed scanner: Up to 30ppm / 60ipm. Easy integration: Document Capture Pro compatiblity. Hassle-free: Advanced feed technology. Single-pass duplex scanning: Quickly scan both sides of a document. ENERGY STAR-compliant: Energy-efficient scanning
Model = Workforce DS-520
Maximum Document Size = 215 x 914mm
Maximum Optical Resolution = 600 x 600dpi
Colour Depth = 24 (Output) bit, 48 (Input) bit
Dimensions = 297 x 152 x 155mm
Weight = 2.6kg
Length = 297mm
Width = 152mm
Height = 155mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Image Scanners
Product Number 8919860
Unlock Full Specs
to access all available technical data

Similar Products

 - 8881273 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8881346 - RS Components, Ltd.
RS Components, Ltd.
View Details