With 2400 dpi resolution - higher than any other B-size flatbed scanner available today - plus a 3.8 Dmax and 48-bit color, the Epson® Expression® 10000XL offers everything professional photographers and graphic artists require for high-quality, large-volume scanning.
A reliable performer that’s sure to increase productivity, this hard-working scanner features Epson’s exclusive ColorTrue® II imaging system, which combines superior image processing, a xenon lamp, and Epson Color MatrixCCD™ technology for enhanced colors and pinpoint registration. Its 3.8 Dmax delivers a broad dynamic range with excellent shadow detail. And, an AutoFocus optics system, when activated, adjusts the focus for capturing clear, precise images every time.
The full-version LaserSoft Imaging™ SilverFast® Ai 6 is a high-end stand alone scanning and color reproduction application that offers master tools for scanning to professionals as well as novices.
The Epson Expression 10000XL scans virtually anything, including reflective media up to 12.2" x 17.2". The Photo model includes a transparency unit for scanning transparencies up to 12.2" x 16.5". The Expression 10000XL includes both Hi-Speed USB 2.0 and FireWire® (IEEE 1394) connectivity for any Windows® or Macintosh® system. There’s also an optional network card.
Best of all, this durable scanner speeds through every task to digitize images quickly and easily. It even offers an optional automatic document feeder for multiple-page scanning. For increased productivity and remarkable results in professional graphic arts and photographic applications, the solution is simple: the Epson Expression 10000XL.
| LexJet Corporation | |
|---|---|
| Product Category | Image Scanners |
| Product Number | E10000XL-PH |
| Product Name | Expression 10000XLPH Photo Flatbed Scanner |