RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - LED Drivers RT8568AGQW

Description
Win Source Part Number: 989286-RT8568AGQW Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Tape & Reel Applications: Backlight Standard Package: 1,500 Mounting: SMD (SMT) Voltage - Output: 43V Frequency: 500kHz ~ 2MHz Current - Output / Channel: 40mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Voltage - Supply (Min): 4.2V Voltage - Supply (Max): 24V Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT8568AGQWCT,10 28-RT8568AGQWTR,1028 -RT8568AGQWDKR
Request a Quote Datasheet
Description
Win Source Part Number: 989286-RT8568AGQW Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Tape & Reel Applications: Backlight Standard Package: 1,500 Mounting: SMD (SMT) Voltage - Output: 43V Frequency: 500kHz ~ 2MHz Current - Output / Channel: 40mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Voltage - Supply (Min): 4.2V Voltage - Supply (Max): 24V Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT8568AGQWCT,10 28-RT8568AGQWTR,1028 -RT8568AGQWDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 989286-RT8568AGQW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
989286-RT8568AGQW
Integrated Circuits (ICs) - PMIC - LED Drivers 989286-RT8568AGQW
Win Source Part Number: 989286-RT8568AGQW Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Tape & Reel Applications: Backlight Standard Package: 1,500 Mounting: SMD (SMT) Voltage - Output: 43V Frequency: 500kHz ~ 2MHz Current - Output / Channel: 40mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Voltage - Supply (Min): 4.2V Voltage - Supply (Max): 24V Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-WQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT8568AGQWCT,10 28-RT8568AGQWTR,1028 -RT8568AGQWDKR

Win Source Part Number: 989286-RT8568AGQW
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Controller
Package: Tape & Reel
Applications: Backlight
Standard Package: 1,500
Mounting: SMD (SMT)
Voltage - Output: 43V
Frequency: 500kHz ~ 2MHz
Current - Output / Channel: 40mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Voltage - Supply (Min): 4.2V
Voltage - Supply (Max): 24V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT8568AGQWCT,1028-RT8568AGQWTR,1028-RT8568AGQWDKR

Buy Now Datasheet
Singapore, Singapore
40MA LED Driver IC
137-RT8568AGQW
40MA LED Driver IC 137-RT8568AGQW
IC LED DRVR CTRL PWM 40MA 20WQFN Product overview: RT8568AGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8568AGQW can be used for catalog matching and distributor lookup.

IC LED DRVR CTRL PWM 40MA 20WQFN Product overview: RT8568AGQW from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8568AGQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT8568AGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT8568AGQW
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT8568AGQW
IC LED DRVR CTRL PWM 40MA 20WQFN

IC LED DRVR CTRL PWM 40MA 20WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 989286-RT8568AGQW 137-RT8568AGQW RT8568AGQW
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers 40MA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3431MHX - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
Output Current 200 milliamps
View Details
LED Driver ICs - 2467409P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SO
View Details
Automotive Led Driver 2 Channel Linear - A6270KLPTR-T-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LITIX™ - Automotive LED Driver IC, LITIX™ Basic - TLD1310EL - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 60 milliamps
Number of Channels 3 #
View Details