Allegro MicroSystems Inc. LED Drivers A6282ELWTR-T

Description
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-SOIC
Request a Quote
Description
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A6282ELWTR-T is a 16-channel constant-current LED driver designed for LED display applications. It supports output currents of up to 50 mA per channel and can drive LED output voltages up to 12 V. The device operates within a logic supply range of 3.0 to 5.5 V and features Schmitt trigger inputs for enhanced noise immunity. The A6282 includes an input shift register and data latches, allowing for direct interfacing with microprocessor-based systems, with a high data input rate of 30 MHz. Output current accuracy is maintained at less than ±3% between channels and ±7% between ICs across the full operating temperature range of -40 to 85 °C. The device also incorporates internal under-voltage lockout (UVLO) and thermal shutdown (TSD) features for added reliability. It is available in two package options: a 24-pin TSSOP with an exposed thermal pad and a 24-contact QFN package, both of which are lead-free. Typical applications include monocolor and multicolor LED displays, signboards, and backlighting solutions.

Datasheet Summary
Powered by GS/AI

The A6282ELWTR-T is a 16-channel constant-current LED driver designed for LED display applications. It supports output currents of up to 50 mA per channel and can drive LED output voltages up to 12 V. The device operates within a logic supply range of 3.0 to 5.5 V and features Schmitt trigger inputs for enhanced noise immunity. The A6282 includes an input shift register and data latches, allowing for direct interfacing with microprocessor-based systems, with a high data input rate of 30 MHz. Output current accuracy is maintained at less than ±3% between channels and ±7% between ICs across the full operating temperature range of -40 to 85 °C. The device also incorporates internal under-voltage lockout (UVLO) and thermal shutdown (TSD) features for added reliability. It is available in two package options: a 24-pin TSSOP with an exposed thermal pad and a 24-contact QFN package, both of which are lead-free. Typical applications include monocolor and multicolor LED displays, signboards, and backlighting solutions.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 620-1269-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1269-2-ND
LED Drivers 620-1269-2-ND
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-SOIC

LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6282ELWTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A6282ELWTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A6282ELWTR-T
IC LED DRIVER LINEAR 50MA 24SOIC

IC LED DRIVER LINEAR 50MA 24SOIC

Supplier's Site
PMIC - LED Drivers - A6282ELWTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A6282ELWTR-T
PMIC - LED Drivers A6282ELWTR-T
IC LED DRIVER LINEAR 50MA 24SOIC

IC LED DRIVER LINEAR 50MA 24SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 620-1269-2-ND A6282ELWTR-T A6282ELWTR-T
Product Name LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - SKY81290-11-563LF - 734422-SKY81290-11-563LF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers
DC-DC LED Driver IC - ILD8150E - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 1500 milliamps
Package Type PG-DSO-8
View Details
Automotive Two String Boost Led Driver For Backlighting - A8518KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers