IC LED DRIVER RGLTR DIM TSOT23-5, TSOT23-5 Product overview: RT8473GJ5 from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8473GJ5 can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 892546-RT8473GJ5
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A TSOT-23-5
Package: Reel - TR
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Family Name: RT8473
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1165-2, -RT8473GJ5, 1028-1165-1, 1028-1165-6
IC LED DRV RGLTR PWM 1A TSOT23-5
IC LED DRIVER RGLTR DIM TSOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-RT8473GJ5 | 892546-RT8473GJ5 | RT8473GJ5 | RT8473GJ5 |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - RT8473GJ5 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Number of Channels | 1 # | |||
| Form Factor | Intgrated Circuit (IC) | |||
| Package Type | TSOT-23-5 |