Allegro MicroSystems Inc. LED Drivers A6265KLPTR-T

Description
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP-EP
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 620-1394-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1394-2-ND
LED Drivers 620-1394-2-ND
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP-EP

LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP-EP

Buy Now Datasheet
Singapore, Singapore
TSSOP LED Driver IC
137-A6265KLPTR-T
TSSOP LED Driver IC 137-A6265KLPTR-T
LED Driver, PDSO16, LEAD FREE, TSSOP-16 Product overview: A6265KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6265KLPTR-T can be used for catalog matching and distributor lookup.

LED Driver, PDSO16, LEAD FREE, TSSOP-16 Product overview: A6265KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6265KLPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - A6265KLPTR-T - 1011358-A6265KLPTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A6265KLPTR-T
1011358-A6265KLPTR-T
PMIC - PMIC - LED Drivers - A6265KLPTR-T 1011358-A6265KLPTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011358-A6265KLPTR-T Packaging: Reel - TR Type: DC DC Controller Applications: Automotive Mounting: SMD (SMT) Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 50V Operating Input Voltage(Min): 6.5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011358-A6265KLPTR-T
Packaging: Reel - TR
Type: DC DC Controller
Applications: Automotive
Mounting: SMD (SMT)
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 16-TSSOP-EP
Maximum Supply Voltage: 50V
Operating Input Voltage(Min): 6.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6265KLPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A6265KLPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A6265KLPTR-T
IC LED DRIVER CTRLR PWM 16ETSSOP

IC LED DRIVER CTRLR PWM 16ETSSOP

Supplier's Site
PMIC - LED Drivers - A6265KLPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A6265KLPTR-T
PMIC - LED Drivers A6265KLPTR-T
IC LED DRIVER CTRLR DIM 16TSSOP

IC LED DRIVER CTRLR DIM 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 620-1394-2-ND 137-A6265KLPTR-T 1011358-A6265KLPTR-T A6265KLPTR-T A6265KLPTR-T
Product Name LED Drivers TSSOP LED Driver IC PMIC - PMIC - LED Drivers - A6265KLPTR-T Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 6.5 to 50 volts 6.5 volts 6.5 to 50 volts
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3410XMF - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
Output Current 2800 milliamps
View Details
Linear Current Regulator LED Driver - A6261KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers