RichTek Technology Corporation PMIC - PMIC - LED Drivers - RT8452GS RT8452GS

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 062623-RT8452GS Packaging: Reel - TR Type: DC DC Controller Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 350kHz Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 48V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 062623-RT8452GS Packaging: Reel - TR Type: DC DC Controller Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 350kHz Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 48V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - RT8452GS - 062623-RT8452GS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT8452GS
062623-RT8452GS
PMIC - PMIC - LED Drivers - RT8452GS 062623-RT8452GS
Manufacturer: Richtek USA Inc. Win Source Part Number: 062623-RT8452GS Packaging: Reel - TR Type: DC DC Controller Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 350kHz Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 48V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062623-RT8452GS
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 350kHz
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 48V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SOP
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 4.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-RT8452GS
LED Driver IC 137-RT8452GS
IC LED DRIVER CTRLR DIM 16SOP, 16SOP Product overview: RT8452GS from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8452GS can be used for catalog matching and distributor lookup.

IC LED DRIVER CTRLR DIM 16SOP, 16SOP Product overview: RT8452GS from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8452GS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - RT8452GS - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT8452GS
PMIC - LED Drivers RT8452GS
IC LED DRIVER CTRLR DIM 16SOP

IC LED DRIVER CTRLR DIM 16SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT8452GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT8452GS
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT8452GS
IC LED DRIVER CTRLR PWM 16SOP

IC LED DRIVER CTRLR PWM 16SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 062623-RT8452GS 137-RT8452GS RT8452GS RT8452GS
Product Name PMIC - PMIC - LED Drivers - RT8452GS LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts 4.5 to 36 volts
Output Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Automotive Led Driver W/I2C - A8522KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LM3414 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414MRX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 42 volts
View Details
7 suppliers