Allegro MicroSystems Inc. 8-Channel Automotive Led Driver W/I2C A8522KLPTR-T

Description
The A8522 provides flexible and precise control of multiple LED strings, featuring eight individually programmable current sinks, PWM dimming, and an I2C interface for simplified configuration and diagnostics. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote Datasheet
Description
The A8522 provides flexible and precise control of multiple LED strings, featuring eight individually programmable current sinks, PWM dimming, and an I2C interface for simplified configuration and diagnostics. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel Automotive Led Driver W/I2C - A8522KLPTR-T - Allegro MicroSystems Inc.
Manchester, NH, United States
8-Channel Automotive Led Driver W/I2C
A8522KLPTR-T
8-Channel Automotive Led Driver W/I2C A8522KLPTR-T
The A8522 provides flexible and precise control of multiple LED strings, featuring eight individually programmable current sinks, PWM dimming, and an I2C interface for simplified configuration and diagnostics. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet

The A8522 provides flexible and precise control of multiple LED strings, featuring eight individually programmable current sinks, PWM dimming, and an I2C interface for simplified configuration and diagnostics.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

Supplier's Site Datasheet
Singapore, Singapore
TSSOP LED Driver IC
137-A8522KLPTR-T
TSSOP LED Driver IC 137-A8522KLPTR-T
LED Driver, 24-Segment, PDSO28, TSSOP-28 Product overview: A8522KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8522KLPTR-T can be used for catalog matching and distributor lookup.

LED Driver, 24-Segment, PDSO28, TSSOP-28 Product overview: A8522KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8522KLPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - A8522KLPTR-T - 804702-A8522KLPTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A8522KLPTR-T
804702-A8522KLPTR-T
PMIC - PMIC - LED Drivers - A8522KLPTR-T 804702-A8522KLPTR-T
Manufacturer: Allegro MicroSystems Win Source Part Number: 804702-A8522KLPTR-T Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Automotive, Backlight, Lighting Voltage - Output: 40V Frequency: 400kHz ~ 2.3MHz Current - Output / Channel: 60mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: I2C, PWM Voltage - Supply (Min): 4.5V Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8,000 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 36V

Manufacturer: Allegro MicroSystems
Win Source Part Number: 804702-A8522KLPTR-T
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Automotive, Backlight, Lighting
Voltage - Output: 40V
Frequency: 400kHz ~ 2.3MHz
Current - Output / Channel: 60mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 8
Dimming: I2C, PWM
Voltage - Supply (Min): 4.5V
Supplier Device Package: 28-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 36V

Buy Now
LED Drivers - A8522KLPTR-T-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
A8522KLPTR-T-ND
LED Drivers A8522KLPTR-T-ND
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 60mA 28-TSSOP-EP

LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 60mA 28-TSSOP-EP

Buy Now Datasheet
 - A8522KLPTR-T - Rochester Electronics
Newburyport, MA, United States
LED Driver, 24-Segment, PDSO28

LED Driver, 24-Segment, PDSO28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A8522KLPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A8522KLPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A8522KLPTR-T
IC LED DRV RGLTR I2C 28TSSOP

IC LED DRV RGLTR I2C 28TSSOP

Supplier's Site
PMIC - LED Drivers - A8522KLPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A8522KLPTR-T
PMIC - LED Drivers A8522KLPTR-T
IC LED DRIVER BOOST TSSOP

IC LED DRIVER BOOST TSSOP

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number A8522KLPTR-T 137-A8522KLPTR-T 804702-A8522KLPTR-T A8522KLPTR-T-ND A8522KLPTR-T A8522KLPTR-T A8522KLPTR-T
Product Name 8-Channel Automotive Led Driver W/I2C TSSOP LED Driver IC PMIC - PMIC - LED Drivers - A8522KLPTR-T LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 40 volts 40 volts
Input Voltage 4.5 to 36 volts 4.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backlight Driver For Large Size Lcds - A8511KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
QFN LED Driver IC - 137-A8530EESTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 6 #
View Details
6 suppliers
6-Channel Led Controller W/Ultra-Wide Dimming Ratio - A80602KESJSR-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers