Nexperia B.V. LED Driver IC NCR402U

Description
LED Driver Product overview: NCR402U from Nexperia is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCR402U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver Product overview: NCR402U from Nexperia is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCR402U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-NCR402U
LED Driver IC 137-NCR402U
LED Driver Product overview: NCR402U from Nexperia is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCR402U can be used for catalog matching and distributor lookup.

LED Driver Product overview: NCR402U from Nexperia is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCR402U can be used for catalog matching and distributor lookup.

Supplier's Site
Led Driver, 40V, Tsop-6; Device Topology Nexperia - 52X6131 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 40V, Tsop-6; Device Topology Nexperia
52X6131
Led Driver, 40V, Tsop-6; Device Topology Nexperia 52X6131
LED DRIVER, 40V, TSOP-6; Device Topology:Constant Current; Input Voltage Min:-; Input Voltage Max:40V; Output Voltage Max:38V; Output Current Max:20mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes

LED DRIVER, 40V, TSOP-6; Device Topology:Constant Current; Input Voltage Min:-; Input Voltage Max:40V; Output Voltage Max:38V; Output Current Max:20mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category LED Drivers LED Drivers
Product Number 137-NCR402U 52X6131
Product Name LED Driver IC Led Driver, 40V, Tsop-6; Device Topology Nexperia
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5A LED Driver IC - 137-AAT1278IUP-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
4 suppliers
LED Driver IC - 137-LM2792LD-L - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 3 to 5.8 volts
Number of Channels 2 #
Package Type Bulk
View Details
3 suppliers
LED Driver ICs - 2291889 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 40 volts
View Details
8 suppliers
PMIC - PMIC - LED Drivers - A6278EA-T - 909055-A6278EA-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 16-DIP
View Details
5 suppliers