RichTek Technology Corporation PMIC - PMIC - LED Drivers - RT8413GS RT8413GS

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932491-RT8413GS Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Triac Dimming 3mA 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: RT8413 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT8413GSDKR, RT8413GSCT, RT8413GSTR, RT8413GSDKR, -RT8413GSCT
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932491-RT8413GS Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Triac Dimming 3mA 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: RT8413 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT8413GSDKR, RT8413GSCT, RT8413GSTR, RT8413GSDKR, -RT8413GSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - RT8413GS - 932491-RT8413GS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - RT8413GS
932491-RT8413GS
PMIC - PMIC - LED Drivers - RT8413GS 932491-RT8413GS
Manufacturer: Richtek USA Inc. Win Source Part Number: 932491-RT8413GS Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Triac Dimming 3mA 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: RT8413 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -RT8413GSDKR, RT8413GSCT, RT8413GSTR, RT8413GSDKR, -RT8413GSCT

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932491-RT8413GS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Triac Dimming 3mA 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: RT8413
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -RT8413GSDKR, RT8413GSCT, RT8413GSTR, RT8413GSDKR, -RT8413GSCT

Buy Now
Singapore, Singapore
3MA LED Driver IC
137-RT8413GS
3MA LED Driver IC 137-RT8413GS
IC LED DRVR OFFL TRIAC 3MA 8SOP Product overview: RT8413GS from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8413GS can be used for catalog matching and distributor lookup.

IC LED DRVR OFFL TRIAC 3MA 8SOP Product overview: RT8413GS from Richtek is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-RT8413GS can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - LED Drivers - RT8413GS - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
RT8413GS
PMIC - LED Drivers RT8413GS
IC LED DRVR OFFL TRIAC 8SOP

IC LED DRVR OFFL TRIAC 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - RT8413GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
RT8413GS
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers RT8413GS
IC LED DRVR OFFL TRIAC 3MA 8SOP

IC LED DRVR OFFL TRIAC 3MA 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 932491-RT8413GS 137-RT8413GS RT8413GS RT8413GS
Product Name PMIC - PMIC - LED Drivers - RT8413GS 3MA LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Package Type 8-SOP Tape & Reel (TR)
Input Voltage 10 to 30 volts 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-A6279EETTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 17 volts
Number of Channels 16 #
View Details
4 suppliers
LED Driver ICs - 7902944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type Sot-89
View Details
120MA LED Driver IC - 137-TLD1314ELXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 to 40 volts
Number of Channels 3 #
Package Type Tape & Reel (TR)
View Details
9 suppliers
LM2754 800mA Switched Capacitor Flash LED Driver with Time-Out Protection - LM2754SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 to 5.5 volts
Output Current ? to 800 milliamps
View Details
6 suppliers