LED Driver, 16-Segment, BICMOS, 0.90 MM HEIGHT, LEAD FREE, MO-220VHHD-1, MLPQ-28 Product overview: A6279EETTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6279EETTR-T can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 28-QFN (5x5)
IC LED DRVR LINEAR 75.5MA 28QFN
IC LED DRIVER LIN 75.5MA 28QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-A6279EETTR-T | 620-1255-2-ND | A6279EETTR-T | A6279EETTR-T |
| Product Name | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Output Voltage | 17 volts | |||
| Number of Channels | 16 # | |||
| Form Factor | Intgrated Circuit (IC) |