RF Solutions, Ltd. Ant, 2.4Ghz Yagi, 2M Coax / Sma, 16Dbi; Antenna Type Rf Solutions ANT-2YAG16

Description
ANT, 2.4GHZ YAGI, 2M COAX / SMA, 16DBI; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.483GHz; Antenna Mounting:Panel; Gain:16dB; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Horizon tal / Vertical; ProductRoHS Compliant: Yes
Datasheet
Description
ANT, 2.4GHZ YAGI, 2M COAX / SMA, 16DBI; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.483GHz; Antenna Mounting:Panel; Gain:16dB; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Horizon tal / Vertical; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ant, 2.4Ghz Yagi, 2M Coax / Sma, 16Dbi; Antenna Type Rf Solutions - 69W6488 - Newark, An Avnet Company
Chicago, IL, United States
Ant, 2.4Ghz Yagi, 2M Coax / Sma, 16Dbi; Antenna Type Rf Solutions
69W6488
Ant, 2.4Ghz Yagi, 2M Coax / Sma, 16Dbi; Antenna Type Rf Solutions 69W6488
ANT, 2.4GHZ YAGI, 2M COAX / SMA, 16DBI; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.483GHz; Antenna Mounting:Panel; Gain:16dB; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Horizon tal / Vertical; ProductRoHS Compliant: Yes

ANT, 2.4GHZ YAGI, 2M COAX / SMA, 16DBI; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.483GHz; Antenna Mounting:Panel; Gain:16dB; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarisation:Horizontal / Vertical; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 69W6488
Product Name Ant, 2.4Ghz Yagi, 2M Coax / Sma, 16Dbi; Antenna Type Rf Solutions
Polarization Horizontal; Vertical; Horizontal + Vertical or Polarization Diversity
Unlock Full Specs
to access all available technical data

Similar Products

GSM & GPRS Antennas - 1407611 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna Kit - Model AK-26G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers