Advantech 4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m ANT-LTEMG3-150

Description
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m Recommended for LTE-A, LTE Cat.4, LTE Cat.3, LTE Cat.1, LTE-M Advantech Cellular Routers Antenna suitable for indoor/outdoor usage Freguency Range 700-2700 MHz Gain ≤ 3 dBi Magnetic base for easy attaching ø 30mm Height of Antenna 318 mm Thin bendy cable, RG174/L, length 1.5 m Connector - 1× SMA-Male
Request a Quote Datasheet
Description
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m Recommended for LTE-A, LTE Cat.4, LTE Cat.3, LTE Cat.1, LTE-M Advantech Cellular Routers Antenna suitable for indoor/outdoor usage Freguency Range 700-2700 MHz Gain ≤ 3 dBi Magnetic base for easy attaching ø 30mm Height of Antenna 318 mm Thin bendy cable, RG174/L, length 1.5 m Connector - 1× SMA-Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Cincinnati, OH, United States
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m Recommended for LTE-A, LTE Cat.4, LTE Cat.3, LTE Cat.1, LTE-M Advantech Cellular Routers Antenna suitable for indoor/outdoor usage Freguency Range 700-2700 MHz Gain ≤ 3 dBi Magnetic base for easy attaching ø 30mm Height of Antenna 318 mm Thin bendy cable, RG174/L, length 1.5 m Connector - 1× SMA-Male

4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m

  • Recommended for LTE-A, LTE Cat.4, LTE Cat.3, LTE Cat.1, LTE-M Advantech Cellular Routers
  • Antenna suitable for indoor/outdoor usage
  • Freguency Range 700-2700 MHz
  • Gain ≤ 3 dBi
  • Magnetic base for easy attaching ø 30mm
  • Height of Antenna 318 mm
  • Thin bendy cable, RG174/L, length 1.5 m
  • Connector - 1× SMA-Male
Buy Now Datasheet
RF Antennas - 2084-ANT-LTEMG3-150-ND - DigiKey
Thief River Falls, MN, United States
ANT GSM, MAGNETIC 3DB, CABLE 3M,

ANT GSM, MAGNETIC 3DB, CABLE 3M,

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Antennas Antennas
Product Number 2084-ANT-LTEMG3-150-ND
Product Name 4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m RF Antennas
Applications Basestation; Cellular or PCS Terminal Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, LPWA, LTE
Technology Type Dipole Whip
Primary Frequency Range 1700.0 MHz
Gain 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers