RS Components, Ltd. GSM & GPRS Antennas 1407611

Description
ALPHA18 Quad GSM/3G Antenna 3m SMA-M
Request a Quote
Description
ALPHA18 Quad GSM/3G Antenna 3m SMA-M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GSM & GPRS Antennas - 1407611 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
1407611
GSM & GPRS Antennas 1407611
ALPHA18 Quad GSM/3G Antenna 3m SMA-M

ALPHA18 Quad GSM/3G Antenna 3m SMA-M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 1407611
Product Name GSM & GPRS Antennas
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
Unlock Full Specs
to access all available technical data

Similar Products

GSM & GPRS Antennas - 228164 - RS Components, Ltd.
Specs
Applications Basestation
Gain 2 dB
Form Factor / Mounting Internal
View Details
SMT Antennas - 2102402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Frequency Range 433.1 to ? MHz
Form Factor / Mounting Internal
View Details
WiFi Antennas - 150975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Gain -3.5 dB
View Details
Telemetry Antennas - 1367702 - RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Gain 1.8 dB
View Details