RF Solutions, Ltd. Antenna, Mini Dipole, 2.4Ghz, Sma; Antenna Type Rf Solutions ANT-24G-DPL-SMA

Description
ANTENNA, MINI DIPOLE, 2.4GHZ, SMA; Antenna Type:Dipole; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:Cable; Gain:2.1dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
ANTENNA, MINI DIPOLE, 2.4GHZ, SMA; Antenna Type:Dipole; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:Cable; Gain:2.1dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Mini Dipole, 2.4Ghz, Sma; Antenna Type Rf Solutions - 17AC6563 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Mini Dipole, 2.4Ghz, Sma; Antenna Type Rf Solutions
17AC6563
Antenna, Mini Dipole, 2.4Ghz, Sma; Antenna Type Rf Solutions 17AC6563
ANTENNA, MINI DIPOLE, 2.4GHZ, SMA; Antenna Type:Dipole; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:Cable; Gain:2.1dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

ANTENNA, MINI DIPOLE, 2.4GHZ, SMA; Antenna Type:Dipole; Frequency Min:-; Frequency Max:2.4GHz; Antenna Mounting:Cable; Gain:2.1dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 17AC6563
Product Name Antenna, Mini Dipole, 2.4Ghz, Sma; Antenna Type Rf Solutions
Primary Frequency Range ? to 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-102TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.7 dB
View Details
2 suppliers
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers