Ignion Virtual Antenna RUN mXTEND™

Description
RUN mXTEND™: Highly versatile and powerful. The small, versatile RUN mXTEND™ (NN02-224) is the perfect solution for devices where volume and cost are constrained but maximum performance is desired. Thanks to its dimensions and tuneability, the antenna easily adapts to almost every wireless device and to any radio technology within the 824-8000 MHz frequency range. Most used industries. Smart Metering Smart City & Smart Building Industrial IoT Asset Tracking & Logistics RUN mXTEND™ benefits. Top performance: Top multiband IoT performance. Ultra-compact form factor: 12.0 mm x 3.0 mm x 2.4 mm. Global reach: Multiband performance compatible with global standards. Fast time to market – build a digital prototype using Oxion™ platform. Simple manufacturing: Off-the-Shelf standard component mounted with pick-and-place. Operation bands summary. LTE/LTE-M/NB-IoT, GSM, UMTS, 4G, 5G, GNSS, Bluetooth, Wi-Fi (4/5/6/6E/7), and many more within the frequency range of 698 MHz to 8000 MHz
Request a Quote
Description
RUN mXTEND™: Highly versatile and powerful. The small, versatile RUN mXTEND™ (NN02-224) is the perfect solution for devices where volume and cost are constrained but maximum performance is desired. Thanks to its dimensions and tuneability, the antenna easily adapts to almost every wireless device and to any radio technology within the 824-8000 MHz frequency range. Most used industries. Smart Metering Smart City & Smart Building Industrial IoT Asset Tracking & Logistics RUN mXTEND™ benefits. Top performance: Top multiband IoT performance. Ultra-compact form factor: 12.0 mm x 3.0 mm x 2.4 mm. Global reach: Multiband performance compatible with global standards. Fast time to market – build a digital prototype using Oxion™ platform. Simple manufacturing: Off-the-Shelf standard component mounted with pick-and-place. Operation bands summary. LTE/LTE-M/NB-IoT, GSM, UMTS, 4G, 5G, GNSS, Bluetooth, Wi-Fi (4/5/6/6E/7), and many more within the frequency range of 698 MHz to 8000 MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RUN mXTEND™ (NN02-224) is a compact virtual antenna designed for multiband wireless applications operating from 698 MHz to 8000 MHz, supporting LTE/LTE-M, NB-IoT, GSM, UMTS, 4G, 5G, GNSS, Bluetooth, and Wi-Fi. It has an omnidirectional radiation pattern, linear polarization, and a 50 Ω impedance. The component measures 12.0 mm x 3.0 mm x 2.4 mm and weighs approximately 0.19 g. It operates over a temperature range of -40 to +125 °C and is suitable for pick-and-place manufacturing.

Datasheet Summary
Powered by GS/AI

The RUN mXTEND™ (NN02-224) is a compact virtual antenna designed for multiband wireless applications operating from 698 MHz to 8000 MHz, supporting LTE/LTE-M, NB-IoT, GSM, UMTS, 4G, 5G, GNSS, Bluetooth, and Wi-Fi. It has an omnidirectional radiation pattern, linear polarization, and a 50 Ω impedance. The component measures 12.0 mm x 3.0 mm x 2.4 mm and weighs approximately 0.19 g. It operates over a temperature range of -40 to +125 °C and is suitable for pick-and-place manufacturing.

Suppliers

Company
Product
Description
Supplier Links
Virtual Antenna - RUN mXTEND™ - Ignion
Sant Cugat del Vallès, Spain
Virtual Antenna
RUN mXTEND™
Virtual Antenna RUN mXTEND™
RUN mXTEND™: Highly versatile and powerful. The small, versatile RUN mXTEND™ (NN02-224) is the perfect solution for devices where volume and cost are constrained but maximum performance is desired. Thanks to its dimensions and tuneability, the antenna easily adapts to almost every wireless device and to any radio technology within the 824-8000 MHz frequency range. Most used industries. Smart Metering Smart City & Smart Building Industrial IoT Asset Tracking & Logistics RUN mXTEND™ benefits. Top performance: Top multiband IoT performance. Ultra-compact form factor: 12.0 mm x 3.0 mm x 2.4 mm. Global reach: Multiband performance compatible with global standards. Fast time to market – build a digital prototype using Oxion™ platform. Simple manufacturing: Off-the-Shelf standard component mounted with pick-and-place. Operation bands summary. LTE/LTE-M/NB-IoT, GSM, UMTS, 4G, 5G, GNSS, Bluetooth, Wi-Fi (4/5/6/6E/7), and many more within the frequency range of 698 MHz to 8000 MHz

RUN mXTEND™: Highly versatile and powerful.

The small, versatile RUN mXTEND™ (NN02-224) is the perfect solution for devices where volume and cost are constrained but maximum performance is desired.

Thanks to its dimensions and tuneability, the antenna easily adapts to almost every wireless device and to any radio technology within the 824-8000 MHz frequency range.

Most used industries.

  • Smart Metering
  • Smart City & Smart Building
  • Industrial IoT
  • Asset Tracking & Logistics

RUN mXTEND™ benefits.

  • Top performance: Top multiband IoT performance.
  • Ultra-compact form factor: 12.0 mm x 3.0 mm x 2.4 mm.
  • Global reach: Multiband performance compatible with global standards.
  • Fast time to market – build a digital prototype using Oxion™ platform.
  • Simple manufacturing: Off-the-Shelf standard component mounted with pick-and-place.

Operation bands summary.

LTE/LTE-M/NB-IoT, GSM, UMTS, 4G, 5G, GNSS, Bluetooth, Wi-Fi (4/5/6/6E/7), and many more within the frequency range of 698 MHz to 8000 MHz

Supplier's Site Datasheet

Technical Specifications

  Ignion
Product Category Antennas
Product Number RUN mXTEND™
Product Name Virtual Antenna
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 8000.0 MHz
Gain 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Unit - NN03-410 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 790.0 to 2500.0 MHz
Gain 4 dB
View Details
2 suppliers
RF Antennas - 2115-NN01-004CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11a/b/g/n, WLAN
Primary Frequency Range 2450.0 to 5387.5 MHz
Gain 1.5 to 4.7 dB
View Details
2 suppliers
RF Antennas - NN01-055 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details
RF Antennas - 2115-NN01-104TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.1 dB
View Details
2 suppliers