GSM Dual Band +5dB Wall SMA(M) Antenna
892MHz, 1.8GHz GSM Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.8GHz 5dB SMA Male Bracket Mount
Antennas Wall Mount DB +5dB Wall Mount SMA(M)
| RS Components, Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 7043439 | ANT-GSM5WM | ANT-GSM5WM |
| Product Name | GSM & GPRS Antennas | RF Antennas | Antennas |
| Applications | Basestation | GSM | |
| Pattern Type | Omni directional | ||
| Primary Frequency Range | 850.0 to ? MHz |