Ignion Antenna Unit NN01-105-B(BULK)

Description
The EZConnect Zigbee Chip Antenna is a compact rectangular antenna suitable for smart home, security and other industrial devices using the 915 MHz ISM band, where low power consumption and cost are top of mind. Taking advantage of the space-filling properties, this compact monopole antenna is ideal for use within indoor (highly scattered) as well as outdoor environments. The EZConnect Zigbee Chip Antenna speeds your time to market by allowing you to easily integrate it within your industrial design (SMD mounting).
Request a Quote Datasheet
Description
The EZConnect Zigbee Chip Antenna is a compact rectangular antenna suitable for smart home, security and other industrial devices using the 915 MHz ISM band, where low power consumption and cost are top of mind. Taking advantage of the space-filling properties, this compact monopole antenna is ideal for use within indoor (highly scattered) as well as outdoor environments. The EZConnect Zigbee Chip Antenna speeds your time to market by allowing you to easily integrate it within your industrial design (SMD mounting).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
NN01-105-B(BULK)
Antenna Unit NN01-105-B(BULK)
The EZConnect Zigbee Chip Antenna is a compact rectangular antenna suitable for smart home, security and other industrial devices using the 915 MHz ISM band, where low power consumption and cost are top of mind. Taking advantage of the space-filling properties, this compact monopole antenna is ideal for use within indoor (highly scattered) as well as outdoor environments. The EZConnect Zigbee Chip Antenna speeds your time to market by allowing you to easily integrate it within your industrial design (SMD mounting).

The EZConnect Zigbee Chip Antenna is a compact rectangular antenna suitable for smart home, security and other industrial devices using the 915 MHz ISM band, where low power consumption and cost are top of mind. Taking advantage of the space-filling properties, this compact monopole antenna is ideal for use within indoor (highly scattered) as well as outdoor environments. The EZConnect Zigbee Chip Antenna speeds your time to market by allowing you to easily integrate it within your industrial design (SMD mounting).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number NN01-105-B(BULK)
Product Name Antenna Unit
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
Wi-Fi+GPS+4G Combo Screw Mount Antenna with RG178 Cable (L - 20CM) + 3* UFL Connector 80mm - ET-WIGPLTSR-3L20C-U80M - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Gain 5 to 28 dB
Form Factor / Mounting External
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details