RF Solutions GSM & GPRS Antennas ANT-GFPCB1540-UFL

Description
4G FlexiPCB Antenna +4dBi,RG178 SMA M
Request a Quote Datasheet
Description
4G FlexiPCB Antenna +4dBi,RG178 SMA M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSM & GPRS Antennas - 2064777 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2064777
GSM & GPRS Antennas 2064777
4G FlexiPCB Antenna +4dBi,RG178 SMA M

4G FlexiPCB Antenna +4dBi,RG178 SMA M

Supplier's Site
Sheung Wan, Hong Kong
Antennas 4G Flexi-PCB Antenna +4dBi 15x40mm RG178 UFL

Antennas 4G Flexi-PCB Antenna +4dBi 15x40mm RG178 UFL

Buy Now Datasheet
RF Antennas - ANT-GFPCB1540-UFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
830MHz, 2.25GHz GSM Flat Patch RF Antenna 700MHz ~ 960MHz, 1.8GHz ~ 2.7GHz 5dBi Adhesive

830MHz, 2.25GHz GSM Flat Patch RF Antenna 700MHz ~ 960MHz, 1.8GHz ~ 2.7GHz 5dBi Adhesive

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2064777 ANT-GFPCB1540-UFL ANT-GFPCB1540-UFL
Product Name GSM & GPRS Antennas Antennas RF Antennas
Applications Basestation GSM
Pattern Type Omni directional
Primary Frequency Range 700.0 to ? MHz
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers