A.H. Systems Inc. Biconical Antennas Model SAS-540

Description
Features Frequency Range of 20 MHz to 330 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction The A.H. Systems SAS-540 Biconical antenna operates efficiently over the frequency range of 20 MHz to 330 MHz. Compact in size, this Biconical Antenna is an ideal for use in a shielded room or anechoic chamber. The antenna balun is designed using as unbalanced to balanced transformer for improved linearity response and is the standard workhorse of any EMC compliance test house.
Request a Quote Datasheet
Description
Features Frequency Range of 20 MHz to 330 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction The A.H. Systems SAS-540 Biconical antenna operates efficiently over the frequency range of 20 MHz to 330 MHz. Compact in size, this Biconical Antenna is an ideal for use in a shielded room or anechoic chamber. The antenna balun is designed using as unbalanced to balanced transformer for improved linearity response and is the standard workhorse of any EMC compliance test house.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Chatsworth, CA, United States
Biconical Antennas
Model SAS-540
Biconical Antennas Model SAS-540
Features Frequency Range of 20 MHz to 330 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction The A.H. Systems SAS-540 Biconical antenna operates efficiently over the frequency range of 20 MHz to 330 MHz. Compact in size, this Biconical Antenna is an ideal for use in a shielded room or anechoic chamber. The antenna balun is designed using as unbalanced to balanced transformer for improved linearity response and is the standard workhorse of any EMC compliance test house.

Features

  • Frequency Range of 20 MHz to 330 MHz
  • Receive and Transmit
  • Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization)
  • FCC, MIL-STD, VDE and TEMPEST Testing
  • Rugged Construction

The A.H. Systems SAS-540 Biconical antenna operates efficiently over the frequency range of 20 MHz to 330 MHz. Compact in size, this Biconical Antenna is an ideal for use in a shielded room or anechoic chamber. The antenna balun is designed using as unbalanced to balanced transformer for improved linearity response and is the standard workhorse of any EMC compliance test house.

Supplier's Site Datasheet

Technical Specifications

  A.H. Systems Inc.
Product Category Antennas
Product Number Model SAS-540
Product Name Biconical Antennas
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 20.0 to 330.0 MHz
Gain -22 to 2.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details