Model 3031 is a female-to-female coaxial adapter designed for DC to 50 GHz applications, featuring low VSWR of 1.10 up to 27 GHz, 1.15 from 27 to 40 GHz, and 1.20 from 40 to 50 GHz, with insertion loss of 0.035f(GHz) dB. The adapter is constructed with a passivated stainless steel housing and beryllium copper contacts plated with gold, maintaining mechanical rigidity and consistent performance across units. It operates over a temperature range of -55°C to +135°C and complies with MIL-STD-348A. The adapter is rated for high-performance use as a connector saver with minimal VSWR contribution and equal electrical length.
KRYTAR designs and manufactures extremely rugged RF/Microwave coaxial adapters that find uses in a wide array of wireless communications applications, test equipment, and antenna devices for both commercial and military markets.
KRYTAR Coaxial Adapters are available as In Series and Between Series with connector configurations of female-to-male, male-to-female, male-to-male, and female-to-female. Connector types include SMA, 2.92mm, 2.4mm, and 2.92mm to 2.4mm.
KRYTAR Coaxial Adapters are typically available from stock to 30 days ARO.
KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Adapters |
| Product Number | 3031 |
| Product Name | Coaxial Adapters 3031 |
| Adapter Type | Coaxial |