Model 1032 is a female-to-female SMA adapter designed for DC to 27 GHz applications, featuring low VSWR of 1.10 up to 18 GHz and 1.15 from 18 to 27 GHz, with insertion loss of 0.030 times the frequency in GHz dB. The adapter has a stainless steel, passivated housing and beryllium copper contacts with gold plating, and is rated for operation from -55°C to +165°C. Construction meets MIL-STD-348A and ensures rigid mechanical integrity.
KRYTAR designs and manufactures extremely rugged RF/Microwave coaxial adapters that find uses in a wide array of wireless communications applications, test equipment, and antenna devices for both commercial and military markets.
KRYTAR Coaxial Adapters are available as In Series and Between Series with connector configurations of female-to-male, male-to-female, male-to-male, and female-to-female. Connector types include SMA, 2.92mm, 2.4mm, and 2.92mm to 2.4mm.
KRYTAR Coaxial Adapters are typically available from stock to 30 days ARO.
KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Adapters |
| Product Number | 1032 |
| Product Name | Coaxial Adapters 1032 |
| Adapter Type | Coaxial |