Mini-Circuits RF Adapter Straight 2.92 mm Female to SMA Female DC - 18GHz 50Ω KF-SF50+

Description
Mini-Circuits’ KF-SF50+ is a coaxial 2.92mm Female to SMA Female adapter. This is straight variant of Mini-Circuits model SFR- KF50+ right angle adapter. Both adapters support a wide range of applications from DC to 18 GHz. The KF-SF50+ provides excellent VSWR, low insertion loss, and flat response versus frequency. The construction features brass alloy, tri-metal plated and measures only 0.61’’ in length.
Request a Quote
Description
Mini-Circuits’ KF-SF50+ is a coaxial 2.92mm Female to SMA Female adapter. This is straight variant of Mini-Circuits model SFR- KF50+ right angle adapter. Both adapters support a wide range of applications from DC to 18 GHz. The KF-SF50+ provides excellent VSWR, low insertion loss, and flat response versus frequency. The construction features brass alloy, tri-metal plated and measures only 0.61’’ in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' KF-SF50+ is a straight coaxial adapter connecting a 2.92 mm female connector to an SMA female connector, designed for 50 Ω systems from DC to 18 GHz. It has a brass alloy body with tri-metal plating and a gold-plated beryllium copper center contact, measuring 0.61 inches in length and weighing no more than 2.33 grams. The adapter exhibits a typical insertion loss of 0.05 dB up to 6 GHz, rising to 0.08 dB at 18 GHz, and a typical VSWR of 1.06:1 across the full band. It operates reliably from -55°C to +120°C.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' KF-SF50+ is a straight coaxial adapter connecting a 2.92 mm female connector to an SMA female connector, designed for 50 Ω systems from DC to 18 GHz. It has a brass alloy body with tri-metal plating and a gold-plated beryllium copper center contact, measuring 0.61 inches in length and weighing no more than 2.33 grams. The adapter exhibits a typical insertion loss of 0.05 dB up to 6 GHz, rising to 0.08 dB at 18 GHz, and a typical VSWR of 1.06:1 across the full band. It operates reliably from -55°C to +120°C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.92 mm Female to SMA Female DC - 18GHz 50Ω - KF-SF50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.92 mm Female to SMA Female DC - 18GHz 50Ω
KF-SF50+
RF Adapter Straight 2.92 mm Female to SMA Female DC - 18GHz 50Ω KF-SF50+
Mini-Circuits’ KF-SF50+ is a coaxial 2.92mm Female to SMA Female adapter. This is straight variant of Mini-Circuits model SFR- KF50+ right angle adapter. Both adapters support a wide range of applications from DC to 18 GHz. The KF-SF50+ provides excellent VSWR, low insertion loss, and flat response versus frequency. The construction features brass alloy, tri-metal plated and measures only 0.61’’ in length.

Mini-Circuits’ KF-SF50+ is a coaxial 2.92mm Female to SMA Female adapter. This is straight variant of Mini-Circuits model SFR- KF50+ right angle adapter. Both adapters support a wide range of applications from DC to 18 GHz. The KF-SF50+ provides excellent VSWR, low insertion loss, and flat response versus frequency. The construction features brass alloy, tri-metal plated and measures only 0.61’’ in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number KF-SF50+
Product Name RF Adapter Straight 2.92 mm Female to SMA Female DC - 18GHz 50Ω
Connector Type SMA; 2.92mm-F
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Male to N Male DC - 18GHz 50Ω - NM-NM50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.3 :1
View Details
RF Adapter Right Angle 2.4mm Male to 3.5mm Female DC - 33GHz 50Ω - 24MR-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.11 :1
View Details
RF Adapter Straight 2.92mm NMD Male to 2.4mm Male DC - 40GHz 50Ω - KMNMD-24MNMD+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Right Angle SMP Male (Limited Detent) to SMA Male DC - 26.5GHz 50Ω - SMPMR-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 26500.0 MHz
VSWR 1.07 to 1.38 :1
View Details