RF Industries, Inc. Between Series Adapter PT-4010-020

Description
Unidapt FML to Double Binding Post (Red, Black); Body Plating-Silver, Contact Plating-Gold and Dielectric- Teflon
Request a Quote
Description
Unidapt FML to Double Binding Post (Red, Black); Body Plating-Silver, Contact Plating-Gold and Dielectric- Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - PT-4010-020 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
PT-4010-020
Between Series Adapter PT-4010-020
Unidapt FML to Double Binding Post (Red, Black); Body Plating-Silver, Contact Plating-Gold and Dielectric- Teflon

Unidapt FML to Double Binding Post (Red, Black); Body Plating-Silver, Contact Plating-Gold and Dielectric- Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PT-4010-020
Product Name Between Series Adapter
Connector Type Double Banana
Unlock Full Specs
to access all available technical data

Similar Products

WR137 (BJ70) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR137E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
WR19 UG383/U to 1.85mm Female Waveguide to Coax Adapter Right Angle 40 – 60 GHz - WR19-EFR+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
View Details