RF Industries, Inc. Between Series Adapter PT-4010-002

Description
Unidapt, 4-Hole Flange, Panel Mount Adapter, Flange Plate for BIRD 4304, Telewave #44 Wattmeter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
Unidapt, 4-Hole Flange, Panel Mount Adapter, Flange Plate for BIRD 4304, Telewave #44 Wattmeter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - PT-4010-002 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
PT-4010-002
Between Series Adapter PT-4010-002
Unidapt, 4-Hole Flange, Panel Mount Adapter, Flange Plate for BIRD 4304, Telewave #44 Wattmeter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Unidapt, 4-Hole Flange, Panel Mount Adapter, Flange Plate for BIRD 4304, Telewave #44 Wattmeter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PT-4010-002
Product Name Between Series Adapter
Connector Type 4 HOLE FLANGE PANEL MT
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 3032 - 3032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
WR510 (BJ18) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR510A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1450.0 to 2200.0 MHz
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details