RF Industries, Inc. Between Series Adapter PT-4000-013

Description
Unidapt Male to Unidapt Male Adapter, Universal Center Section Adapter; Body Plating-Silver Contact Plating-Gold and Dielectric Teflon
Request a Quote
Description
Unidapt Male to Unidapt Male Adapter, Universal Center Section Adapter; Body Plating-Silver Contact Plating-Gold and Dielectric Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - PT-4000-013 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
PT-4000-013
Between Series Adapter PT-4000-013
Unidapt Male to Unidapt Male Adapter, Universal Center Section Adapter; Body Plating-Silver Contact Plating-Gold and Dielectric Teflon

Unidapt Male to Unidapt Male Adapter, Universal Center Section Adapter; Body Plating-Silver Contact Plating-Gold and Dielectric Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PT-4000-013
Product Name Between Series Adapter
Connector Type UNIADAPT
Unlock Full Specs
to access all available technical data

Similar Products

WR2300 (BJ3) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2300A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 320.0 to 490.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Female DC - 18GHz Flange 50Ω - SFFL-SF50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details