RF Industries, Inc. Between Series Adapter PT-4000-003

Description
Unidapt, N Male Section, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote
Description
Unidapt, N Male Section, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - PT-4000-003 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
PT-4000-003
Between Series Adapter PT-4000-003
Unidapt, N Male Section, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Unidapt, N Male Section, Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PT-4000-003
Product Name Between Series Adapter
Connector Type Type N; UNIADAPT
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Male to 3.5mm Female DC - 33GHz 50Ω - KMR-35F+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
WR137(BJ70) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details