RF Industries, Inc. Between Series Adapter P2RFD-1671-SS

Description
7/16 DIN MALE TO N FEMALE; TEST GRADE; WITH SS COUPLING NUT
Request a Quote
Description
7/16 DIN MALE TO N FEMALE; TEST GRADE; WITH SS COUPLING NUT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P2RFD-1671-SS - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P2RFD-1671-SS
Between Series Adapter P2RFD-1671-SS
7/16 DIN MALE TO N FEMALE; TEST GRADE; WITH SS COUPLING NUT

7/16 DIN MALE TO N FEMALE; TEST GRADE; WITH SS COUPLING NUT

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P2RFD-1671-SS
Product Name Between Series Adapter
Connector Type Type N; 7/16
Unlock Full Specs
to access all available technical data

Similar Products

WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω - 185F-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.25 :1
View Details