RF Industries, Inc. In Series Adapter P2RFD-1652-SS

Description
7-16 DIN JACK TO PLUG RIGHT ANGLE ADAPTER
Request a Quote Datasheet
Description
7-16 DIN JACK TO PLUG RIGHT ANGLE ADAPTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - P2RFD-1652-SS - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
P2RFD-1652-SS
In Series Adapter P2RFD-1652-SS
7-16 DIN JACK TO PLUG RIGHT ANGLE ADAPTER

7-16 DIN JACK TO PLUG RIGHT ANGLE ADAPTER

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P2RFD-1652-SS
Product Name In Series Adapter
Connector Type 7/16
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135FR-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.07 :1
View Details
WR770 (BJ12) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR770A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 960.0 to 1450.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details