Biamp Systems, Ltd. Loudspeaker R.35COAX

Description
The compact R.15 and R.35 models give systems designers increased flexibility by offering vastly improved music playback, additional coverage patterns and higher output in attractive paintable enclosures. The R.15COAX and R.35COAX use identical 1.25-inch exit HF compression drivers, featuring Community’s exclusive Tru-Phase™ phase plug and Carbon Ring Cone Technology™. Both models include front-loaded LF drivers in highly reinforced enclosures for natural, non-resonant low frequency reproduction, while identical voicing ensures a uniform listening experience. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The compact R.15 and R.35 models give systems designers increased flexibility by offering vastly improved music playback, additional coverage patterns and higher output in attractive paintable enclosures. The R.15COAX and R.35COAX use identical 1.25-inch exit HF compression drivers, featuring Community’s exclusive Tru-Phase™ phase plug and Carbon Ring Cone Technology™. Both models include front-loaded LF drivers in highly reinforced enclosures for natural, non-resonant low frequency reproduction, while identical voicing ensures a uniform listening experience. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - R.35COAX - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker
R.35COAX
Loudspeaker R.35COAX
The compact R.15 and R.35 models give systems designers increased flexibility by offering vastly improved music playback, additional coverage patterns and higher output in attractive paintable enclosures. The R.15COAX and R.35COAX use identical 1.25-inch exit HF compression drivers, featuring Community’s exclusive Tru-Phase™ phase plug and Carbon Ring Cone Technology™. Both models include front-loaded LF drivers in highly reinforced enclosures for natural, non-resonant low frequency reproduction, while identical voicing ensures a uniform listening experience. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The compact R.15 and R.35 models give systems designers increased flexibility by offering vastly improved music playback, additional coverage patterns and higher output in attractive paintable enclosures. The R.15COAX and R.35COAX use identical 1.25-inch exit HF compression drivers, featuring Community’s exclusive Tru-Phase™ phase plug and Carbon Ring Cone Technology™. Both models include front-loaded LF drivers in highly reinforced enclosures for natural, non-resonant low frequency reproduction, while identical voicing ensures a uniform listening experience.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number R.35COAX
Product Name Loudspeaker
Size 1.25 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.43 inch (87 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details