RS Components, Ltd. Speaker Drivers 7560136

Description
Visaton K 28 WP, 8 ohm Speaker Driver
Request a Quote
Description
Visaton K 28 WP, 8 ohm Speaker Driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speaker Drivers - 7560136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Drivers
7560136
Speaker Drivers 7560136
Visaton K 28 WP, 8 ohm Speaker Driver

Visaton K 28 WP, 8 ohm Speaker Driver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 7560136
Product Name Speaker Drivers
Size 1.10 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6903696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.52 inch (166 mm)
View Details
RS Components, Ltd.
Specs
SPL 104 dB
View Details
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 3.94 inch (100 mm)
View Details