Challenge Electronics Speakers CS15-00S85-04-1

Description
SMT SPEAKER 8OHM 0.5W 87DB
Request a Quote Datasheet
Description
SMT SPEAKER 8OHM 0.5W 87DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS15-00S85-04-1TR-ND - DigiKey
Thief River Falls, MN, United States
SMT SPEAKER 8OHM 0.5W 87DB

SMT SPEAKER 8OHM 0.5W 87DB

Buy Now Datasheet
Speakers - 2603-CS15-00S85-04-1DKR-ND - DigiKey
Thief River Falls, MN, United States
SMT SPEAKER 8OHM 0.5W 87DB

SMT SPEAKER 8OHM 0.5W 87DB

Buy Now Datasheet
Speakers - 2603-CS15-00S85-04-1CT-ND - DigiKey
Thief River Falls, MN, United States
SMT SPEAKER 8OHM 0.5W 87DB

SMT SPEAKER 8OHM 0.5W 87DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS15-00S85-04-1TR-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.03 inch (77 mm)
View Details
AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
Speakers - 2603-CS15-01P100-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details