XUP735156.250000I -- OSCILLATORS
Renesas Electronics Corporation
Oscillators
XUP735156.250000I
Description
MULTIMKT-TIMING
-
Acme Chip Technology Co., Limited
Description
MULTIMKT-TIMING
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
XUP735156.250000I |
|
Product Name
|
Oscillators |
|
Oscillator Type
|
XO; XO (Standard)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
1.5x0.8
Frequency
0.0320 MHz
Frequency Stability
50 ppm
View Details
Oscillator Type
VCXO
Package / Form Factor
Surface Mount; 8-SMD Module
Features / Standards
Lead-Free; Programmable
View Details
3 suppliers
Crane Aerospace & Electronics
Frequency
1000 to 2000 MHz
Output Power
13 dBm
View Details
Aker Technology USA Corporation
Oscillator Type
Clock
Package / Form Factor
Smd
Features / Standards
RoHS
View Details