Crane Aerospace & Electronics Oscillators L-BANDMULTIFREQUENCYSOURCE

Description
Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 13.00
Request a Quote
Description
Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 13.00
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

L-Band multi-frequency source with two independent output channels, each selectable for frequency and controlled by TTL logic signals. Output power is +13.0 ±1.5 dBm, with isolation greater than 60 dB between channels and switching time of 5 ms typical. The device operates from +15 to 28 VDC, has a maximum VSWR of 1.3:1, and output harmonics no greater than -24 dBc. Noise and spurs are limited to -65 dBc max from 130 kHz to 1 MHz offset. Ruggedized for airborne environments with operating temperature from -56°C to +85°C. Features SMA female RF connectors and solder pin interfaces for power and control. Package dimensions are 4.3" x 2.5" x 2.8".

Datasheet Summary
Powered by GS/AI

L-Band multi-frequency source with two independent output channels, each selectable for frequency and controlled by TTL logic signals. Output power is +13.0 ±1.5 dBm, with isolation greater than 60 dB between channels and switching time of 5 ms typical. The device operates from +15 to 28 VDC, has a maximum VSWR of 1.3:1, and output harmonics no greater than -24 dBc. Noise and spurs are limited to -65 dBc max from 130 kHz to 1 MHz offset. Ruggedized for airborne environments with operating temperature from -56°C to +85°C. Features SMA female RF connectors and solder pin interfaces for power and control. Package dimensions are 4.3" x 2.5" x 2.8".

Suppliers

Company
Product
Description
Supplier Links
Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 13.00
  • Frequency Min (MHz) | 1,000
  • Frequency Max (MHz) | 2,000
  • Environmental Screening | Catalogue, Mil-screened
  • Output Power (dBm) Min | 13.00
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category Oscillators
Product Number L-BANDMULTIFREQUENCYSOURCE
Product Name Oscillators
Frequency 1000 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details