Texas Instruments Programmable Oscillators LMK61E2-SIAT

Description
Clock Oscillator IC 400MHz, 900MHz, 1GHz 8-QFM (7x5)
Request a Quote Datasheet
Description
Clock Oscillator IC 400MHz, 900MHz, 1GHz 8-QFM (7x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 296-43212-6-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
296-43212-6-ND
Programmable Oscillators 296-43212-6-ND
Clock Oscillator IC 400MHz, 900MHz, 1GHz 8-QFM (7x5)

Clock Oscillator IC 400MHz, 900MHz, 1GHz 8-QFM (7x5)

Buy Now Datasheet
Programmable Oscillators - 296-43212-1-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
296-43212-1-ND
Programmable Oscillators 296-43212-1-ND
Clock Oscillator IC 400MHz, 900MHz, 1GHz 8-QFM (7x5)

Clock Oscillator IC 400MHz, 900MHz, 1GHz 8-QFM (7x5)

Buy Now Datasheet
Programmable Oscillators - 296-43212-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
296-43212-2-ND
Programmable Oscillators 296-43212-2-ND
Clock Oscillator IC 400MHz, 900MHz, 1GHz 8-QFM (7x5)

Clock Oscillator IC 400MHz, 900MHz, 1GHz 8-QFM (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - LMK61E2-SIAT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMK61E2-SIAT
Clock/Timing - Programmable Timers and Oscillators LMK61E2-SIAT
IC OSC CLOCK PROG 8QFM

IC OSC CLOCK PROG 8QFM

Supplier's Site Datasheet
Programmable Timers and Oscillators - LMK61E2-SIAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMK61E2-SIAT
Programmable Timers and Oscillators LMK61E2-SIAT
Clock Oscillator IC 400MHz, 900MHz, 1GHz 8-QFM (7x5)

Clock Oscillator IC 400MHz, 900MHz, 1GHz 8-QFM (7x5)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 296-43212-6-ND LMK61E2-SIAT LMK61E2-SIAT
Product Name Programmable Oscillators Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type VCXO Clock Oscillator
Package / Form Factor Surface Mount; 8-SMD Module Surface Mount; Surface Mount Surface Mount; 8-SMD Module
Features / Standards Lead-Free; Programmable RoHS
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - CD4541BNS - Acme Chip Technology Co., Limited
Specs
Oscillator Type Programmable Timer
Frequency 0.1000 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillators - 863-510AAAM460800CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers