Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA672T-T2-A UPA672T-T2-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102461-UPA672T-T2-A Packaging: Tape & Reel (TR) Drain to Source Voltage (Vdss): 50 V Input Capacitance: 6 pF Power Dissipation: 200 mW Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 200 mW Continuous Drain Current (ID): 100 mA Drain to Source Breakdown Voltage: 50 V Drain to Source Resistance: 20 Ω Gate to Source Voltage (Vgs): 7 V Rds On Max: 20 Ω
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102461-UPA672T-T2-A Packaging: Tape & Reel (TR) Drain to Source Voltage (Vdss): 50 V Input Capacitance: 6 pF Power Dissipation: 200 mW Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 200 mW Continuous Drain Current (ID): 100 mA Drain to Source Breakdown Voltage: 50 V Drain to Source Resistance: 20 Ω Gate to Source Voltage (Vgs): 7 V Rds On Max: 20 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA672T-T2-A - 1102461-UPA672T-T2-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA672T-T2-A
1102461-UPA672T-T2-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA672T-T2-A 1102461-UPA672T-T2-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102461-UPA672T-T2-A Packaging: Tape & Reel (TR) Drain to Source Voltage (Vdss): 50 V Input Capacitance: 6 pF Power Dissipation: 200 mW Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 200 mW Continuous Drain Current (ID): 100 mA Drain to Source Breakdown Voltage: 50 V Drain to Source Resistance: 20 Ω Gate to Source Voltage (Vgs): 7 V Rds On Max: 20 Ω

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102461-UPA672T-T2-A
Packaging: Tape & Reel (TR)
Drain to Source Voltage (Vdss): 50 V
Input Capacitance: 6 pF
Power Dissipation: 200 mW
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 200 mW
Continuous Drain Current (ID): 100 mA
Drain to Source Breakdown Voltage: 50 V
Drain to Source Resistance: 20 Ω
Gate to Source Voltage (Vgs): 7 V
Rds On Max: 20 Ω

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1102461-UPA672T-T2-A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA672T-T2-A
V(BR)DSS 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110900PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
100V 520MA MOSFET Transistor - 278-BSP110,115 - ERSAELECTRONICS PTE. LTD.
Specs
PD 6250 milliwatts
TJ -65 to 150 C (-85 to 302 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers