Renesas Electronics Corporation Interface - Interface - CODECs - STAC9753AXTAED1X STAC9753AXTAED1X

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096699-STAC9753AXTA ED1X Type: General Purpose Length: 7 mm Mounting: SMD (SMT) Thickness: 1.4 mm Number of A/D Converters: 2 Number of Pins: 48 Number of D/A Converters: 2 Width: 7 mm Categories: Interface - CODECs Case / Package: TQFP Sampling Rate: 48 ksps Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 3.135 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096699-STAC9753AXTA ED1X Type: General Purpose Length: 7 mm Mounting: SMD (SMT) Thickness: 1.4 mm Number of A/D Converters: 2 Number of Pins: 48 Number of D/A Converters: 2 Width: 7 mm Categories: Interface - CODECs Case / Package: TQFP Sampling Rate: 48 ksps Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 3.135 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - STAC9753AXTAED1X - 1096699-STAC9753AXTAED1X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - STAC9753AXTAED1X
1096699-STAC9753AXTAED1X
Interface - Interface - CODECs - STAC9753AXTAED1X 1096699-STAC9753AXTAED1X
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096699-STAC9753AXTA ED1X Type: General Purpose Length: 7 mm Mounting: SMD (SMT) Thickness: 1.4 mm Number of A/D Converters: 2 Number of Pins: 48 Number of D/A Converters: 2 Width: 7 mm Categories: Interface - CODECs Case / Package: TQFP Sampling Rate: 48 ksps Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 3.135 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096699-STAC9753AXTAED1X
Type: General Purpose
Length: 7 mm
Mounting: SMD (SMT)
Thickness: 1.4 mm
Number of A/D Converters: 2
Number of Pins: 48
Number of D/A Converters: 2
Width: 7 mm
Categories: Interface - CODECs
Case / Package: TQFP
Sampling Rate: 48 ksps
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 3.135 V

Buy Now
Singapore, Singapore
Interface Transceiver IC
716-STAC9753AXTAED1X
Interface Transceiver IC 716-STAC9753AXTAED1X
Audio Codec 2ADC / 2DAC 20-Bit 48-Pin TQFP Product overview: STAC9753AXTAED1X from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-STAC9753AXTAED1X can be used for catalog matching and distributor lookup.

Audio Codec 2ADC / 2DAC 20-Bit 48-Pin TQFP Product overview: STAC9753AXTAED1X from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-STAC9753AXTAED1X can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1096699-STAC9753AXTAED1X 716-STAC9753AXTAED1X
Product Name Interface - Interface - CODECs - STAC9753AXTAED1X Interface Transceiver IC
Device Type Sensor Interface; Storage Interface; Codec Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - AD9882AKSTZ-100 - Lingto Electronic Limited
Specs
Technology DVI; Analog, DVI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details
Integrated Circuits (ICs) Interface Specialized -  - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.8V ~ 3.6V
View Details
5 suppliers