Alternative Parts (Cross-Reference): Cross
Manufacturer: Nexperia USA Inc.
Category: Integrated Circuits (ICs) Interface Specialized
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Applications: Memory Card
Voltage - Supply: 2.8V ~ 3.6V
Package / Case: 25-UFBGA, WLCSP
Supplier Device Package: 25-WLCSP (2.05x2.05)
Mounting Type: Surface Mount
IC INTFACE SPECIALIZED 25WLCSP
IC INTFACE SPECIALIZED 25WLCSP
IC INTFACE SPECIALIZED 25WLCSP
Memory Card Interface 25-WLCSP (2.05x2.05)
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | IP4856CX25/CZ | IP4856CX25/CZ | IP4856CX25/CZ | IP4856CX25/CZ | |
| Product Name | Integrated Circuits (ICs) Interface Specialized | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |