Renesas Electronics Corporation Isolators - Optoisolators - Logic Output Optoisolators PS9351L-V-AX

Description
SDIP
Description
SDIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - PS9351L-V-AX - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
PS9351L-V-AX
Isolators - Optoisolators - Logic Output Optoisolators PS9351L-V-AX
SDIP

SDIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PS9351L-V-AX
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC6466H - kTB Solutions
Specs
Component Circulator
Frequency Range: 30 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolator 700 to 900MHz - UIYBCI3434B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details