Renesas Electronics Corporation Isolators - Optoisolators - Logic Output Optoisolators PS9309L-V-E3-AX

Description
HI-SPD OPTOCPLR 6PIN SDIP
Description
HI-SPD OPTOCPLR 6PIN SDIP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - PS9309L-V-E3-AX - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
PS9309L-V-E3-AX
Isolators - Optoisolators - Logic Output Optoisolators PS9309L-V-E3-AX
HI-SPD OPTOCPLR 6PIN SDIP

HI-SPD OPTOCPLR 6PIN SDIP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PS9309L-V-E3-AX
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Coaxial Isolators - NCI16080H - kTB Solutions
Specs
Component Isolator
Frequency Range: 380 to 470 MHz
Isolation 60 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Broadband Isolator drop in type 1.5 to 3.0GHz - UIYBDI5049B - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1500 to 3000 MHz
View Details