Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP160N04TUK-E1-AY NP160N04TUK-E1-AY

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082608-NP160N04TUK- E1-AY Packaging: Tape & Reel Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 40 V Input Capacitance: 10.8 nF Rise Time: 16 ns Fall Time: 13 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-264 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 1.8 W Turn-On Delay Time: 30 ns Continuous Drain Current (ID): 160 A Turn-Off Delay Time: 100 ns Gate to Source Voltage (Vgs): 20 V Rds On Max: 1.5 mΩ
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082608-NP160N04TUK- E1-AY Packaging: Tape & Reel Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 40 V Input Capacitance: 10.8 nF Rise Time: 16 ns Fall Time: 13 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-264 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 1.8 W Turn-On Delay Time: 30 ns Continuous Drain Current (ID): 160 A Turn-Off Delay Time: 100 ns Gate to Source Voltage (Vgs): 20 V Rds On Max: 1.5 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP160N04TUK-E1-AY - 1082608-NP160N04TUK-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP160N04TUK-E1-AY
1082608-NP160N04TUK-E1-AY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP160N04TUK-E1-AY 1082608-NP160N04TUK-E1-AY
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082608-NP160N04TUK- E1-AY Packaging: Tape & Reel Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 40 V Input Capacitance: 10.8 nF Rise Time: 16 ns Fall Time: 13 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-264 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 1.8 W Turn-On Delay Time: 30 ns Continuous Drain Current (ID): 160 A Turn-Off Delay Time: 100 ns Gate to Source Voltage (Vgs): 20 V Rds On Max: 1.5 mΩ

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082608-NP160N04TUK-E1-AY
Packaging: Tape & Reel
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 40 V
Input Capacitance: 10.8 nF
Rise Time: 16 ns
Fall Time: 13 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-264
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 1.8 W
Turn-On Delay Time: 30 ns
Continuous Drain Current (ID): 160 A
Turn-Off Delay Time: 100 ns
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 1.5 mΩ

Buy Now
Singapore, Singapore
40V 160A MOSFET Transistor
285-NP160N04TUK-E1-AY
40V 160A MOSFET Transistor 285-NP160N04TUK-E1-AY
Trans Mosfet N-ch 40V 160A T/r Product overview: NP160N04TUK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 160A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP160N04TUK-E1-A Y can be used for catalog matching and distributor lookup.

Trans Mosfet N-ch 40V 160A T/r Product overview: NP160N04TUK-E1-AY from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 160A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NP160N04TUK-E1-AY can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1082608-NP160N04TUK-E1-AY 285-NP160N04TUK-E1-AY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP160N04TUK-E1-AY 40V 160A MOSFET Transistor
PD 1800 milliwatts 1.8 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
CSD88537ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88537ND - CSD88537NDT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 62000 milliamps
View Details
7 suppliers
Dual N-channel 100 V, 24.5 mΩ standard level MOSFET - BUK7K29-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 29500 milliamps
View Details
7 suppliers